TE Connectivity Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-99PE-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5129 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5129
Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5129
CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 23POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5129
Product Name Circular, Receptacle, Size 17, 23Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1911/1000-867-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers