TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity DTS24W17-8SN-LC

Description
DTS 8C 8#16 SKT RECP
Request a Quote
Description
DTS 8C 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-8SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 SKT RECP

DTS 8C 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity - 02X5999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
02X5999
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity 02X5999
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-8SN-LC 02X5999
Product Name Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y06M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details