TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity DTS24W17-8SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-8RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-8RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity - 02X5994 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
02X5994
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity 02X5994
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-8RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-8RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5994
Product Name Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190622 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-83513 Filter (Micro D) -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details