TE Connectivity Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity DTS24W17-8BA

Description
DTS 8C 8#16 SKT RECP LC
Request a Quote
Description
DTS 8C 8#16 SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-8BA - PEI-Genesis
Philadelphia, PA, United States
DTS 8C 8#16 SKT RECP LC

DTS 8C 8#16 SKT RECP LC

Buy Now
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity - 02X5946 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
02X5946
Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity 02X5946
CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 17-8, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-8BA 02X5946
Product Name Circular Connector, Receptacle, 17-8, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors Straight Plug - 150106 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers