TE Connectivity Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity DTS24W17-6SB

Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5074 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
89W5074
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity 89W5074
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5074
Product Name Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG95351/NF07 - 7-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers