TE Connectivity Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS24W17-6JE-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5069 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5069
Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5069
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:E RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5069
Product Name Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 201T20LS - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details