TE Connectivity Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity DTS24W17-6JD

Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity - 89W5066 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
89W5066
Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity 89W5066
CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:17-6RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W5066
Product Name Circular, Receptacle, Size 17, 6Pos, Socket; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details