CIRCULAR, RECEPTACLE, SIZE 17, 6POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:D RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 89W5067 |
| Product Name | Circular, Receptacle, Size 17, 6Pos, Socket (L/c); Product Range Deutsch - Te Connectivity |
| Connector Type | Circular / Cylindrical Connectors |