TE Connectivity Circular, Receptacle, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity DTS24W17-35PA

Description
DTS 55C 55#22D PIN RECP
Request a Quote
Description
DTS 55C 55#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-35PA - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP

DTS 55C 55#22D PIN RECP

Buy Now
Circular, Receptacle, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity - 89W5030 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity
89W5030
Circular, Receptacle, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity 89W5030
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-35PA 89W5030
Product Name Circular, Receptacle, Size 17, 55Pos, Pin; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG07L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers