TE Connectivity Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS24W17-35JN-LC

Description
DTS 55C 55#22D SKT RECP LC
Request a Quote
Description
DTS 55C 55#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-35JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT RECP LC

DTS 55C 55#22D SKT RECP LC

Buy Now
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5029 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5029
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5029
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-35JN-LC 89W5029
Product Name Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 10008393-NFB23 - Acme Chip Technology Co., Limited
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Terminals - 2794.0 - VAST STOCK CO., LIMITED
Altech Corp.
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2002-2727-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers