TE Connectivity Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity DTS24W17-35BA

Description
DTS 55C 55#22D SKT RECP LC
Request a Quote
Description
DTS 55C 55#22D SKT RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-35BA - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D SKT RECP LC

DTS 55C 55#22D SKT RECP LC

Buy Now
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity - 89W5012 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
89W5012
Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity 89W5012
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, SOCKET (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-35BA 89W5012
Product Name Circular, Receptacle, Size 17, 55Pos, Socket (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDBF08L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 250 volts
Current Rating 5.0 amps
View Details
4 suppliers