TE Connectivity Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-35AE

Description
DTS 55C 55#22D PIN RECP LC
Request a Quote
Description
DTS 55C 55#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W17-35AE - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#22D PIN RECP LC

DTS 55C 55#22D PIN RECP LC

Buy Now
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W5010 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W5010
Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W5010
CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 55POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W17-35AE 89W5010
Product Name Circular, Receptacle, Size 17, 55Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products