TE Connectivity Circular, Receptacle, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity DTS24W17-26PD

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity - 89W4988 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
89W4988
Circular, Receptacle, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity 89W4988
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:17-26 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4988
Product Name Circular, Receptacle, Size 17, 26Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers