TE Connectivity Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-26PB-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4985 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4985
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4985
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4985
Product Name Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products