TE Connectivity Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24W17-26HB-LC

Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4961 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4961
Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4961
CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 17, 26POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4961
Product Name Circular, Receptacle, Size 17, 26Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers