TE Connectivity Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity DTS24W15-18PB

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18RoH S Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity - 70W9441 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
70W9441
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity 70W9441
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:15-18RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9441
Product Name Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 4 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4214-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-00200TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers