TE Connectivity Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity DTS24W15-18HE-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity - 70W9428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
70W9428
Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity 70W9428
CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-18, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9428
Product Name Circular Connector, Receptacle, 15-18, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details