TE Connectivity Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity DTS24W15-15JN-LC

Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote
Description
DTS 15C 14#20, 1#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W15-15JN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 15C 14#20, 1#16 SKT RECP

DTS 15C 14#20, 1#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity - 02X5770 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
02X5770
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity 02X5770
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W15-15JN-LC 02X5770
Product Name Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2611/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers