TE Connectivity Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity DTS24W15-15AC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity - 02X5748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
02X5748
Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity 02X5748
CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 15-15, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02X5748
Product Name Circular Connector, Receptacle, 15-15, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details