TE Connectivity Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity DTS24W13-98HA

Description
DTS 10C 10#20 PIN RECP
Request a Quote
Description
DTS 10C 10#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W13-98HA - PEI-Genesis
Philadelphia, PA, United States
DTS 10C 10#20 PIN RECP

DTS 10C 10#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity - 70W9367 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
70W9367
Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity 70W9367
CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-98RoH S Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-98RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W13-98HA 70W9367
Product Name Circular Connector, Receptacle, 13-98, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details