TE Connectivity Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity DTS24W13-4HN

Description
DTS 4C 4#16 PIN RECP
Request a Quote
Description
DTS 4C 4#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24W13-4HN - PEI-Genesis
Philadelphia, PA, United States
DTS 4C 4#16 PIN RECP

DTS 4C 4#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity - 08X8801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
08X8801
Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity 08X8801
CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 13-4, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:13-4 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24W13-4HN 08X8801
Product Name Circular Connector, Receptacle, 13-4, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FHCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details