TE Connectivity
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
DTS24W13-04PA-LC
Description
DTS 4C 4#16 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 4C 4#16 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
53AC5493
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24W13-04PA-LC |
53AC5493 |
|
Product Name
|
|
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Bus Bar Hardware
Current Rating
55.0 to 120.0 amps
Contact Size (AWG)
10 AWG
View Details
4 suppliers
Connector Type
Coaxial Connector; RF and Microwave Connector
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details