TE Connectivity Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity DTS24W11-99SA-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity - 70W9262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
70W9262
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity 70W9262
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9262
Product Name Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details