TE Connectivity Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity DTS24W11-99PA

Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity - 70W9251 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
70W9251
Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity 70W9251
CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 11-99, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:11-99 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9251
Product Name Circular Connector, Receptacle, 11-99, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors; Rectangular Connectors, Heavy Duty
View Details
BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers