TE Connectivity
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity
DTS24W11-98PN-3028
Description
DTS 6C 6#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 6C 6#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity
53AC5484
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24W11-98PN-3028 |
53AC5484 |
|
Product Name
|
|
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details