TE Connectivity
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity
DTS24W11-98PN-3028-LC
Description
DTS 6C 6#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 6C 6#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity
53AC5485
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24W11-98PN-3028-LC |
53AC5485 |
|
Product Name
|
|
Dts 6C 6#20 Pin J/n Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers