DTS 2C 2#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, 11-2, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Deutsch DTS24W11-2PN-LC | 07X5489 |
| Product Name | Circular Connector, Receptacle, 11-2, Panel; Product Range Deutsch - Te Connectivity | |
| Gender | Female / Jack |