DTS24T13-04PB-LC -- DTS 4C 4#16 PIN J/N RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
DTS24T13-04PB-LC
Description
DTS 4C 4#16 PIN J/N RECP
Description
DTS 4C 4#16 PIN J/N RECP
Suppliers
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
53AC5153
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC5153 |
|
Product Name
|
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details