DTS24T13-04PB-3028 -- DTS 4C 4#16 PIN J/N RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
DTS24T13-04PB-3028
Description
DTS 4C 4#16 PIN J/N RECP
Description
DTS 4C 4#16 PIN J/N RECP
Suppliers
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity
53AC5154
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53AC5154 |
|
Product Name
|
Dts 4C 4#16 Pin J/n Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
700 volts
Current Rating
23.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers