TE Connectivity
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity
DTS24T09-98PN-3028
Description
DTS 3C 3#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 3C 3#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity
09AC2186
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24T09-98PN-3028 |
09AC2186 |
|
Product Name
|
|
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details