TE Connectivity
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity
DTS24T09-98PN-3028-LC
Description
DTS 3C 3#20 PIN J/N RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 3C 3#20 PIN J/N RECP
Request a Quote
Email Supplier
Suppliers
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity
09AC2187
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch DTS24T09-98PN-3028-LC |
09AC2187 |
|
Product Name
|
|
Dts 3C 3#20 Pin J/n Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details