TE Connectivity Standard Circular Connectors DTS24N09-35PN

Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 9 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.14 MM  [.045 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 9 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.14 MM  [.045 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - DTS24N09-35PN - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
DTS24N09-35PN
Standard Circular Connectors DTS24N09-35PN
Body Features Circular Connector Insulation Material Type : Glass/Silicone Hermetically Sealed : Yes Shell Base Material : Stainless Steel Configuration Features Contacts Preloaded : Yes Number of Positions : 6 Number of Power Positions : 6 Contact Features Circular Connector Contact Type : Pin Contact Layout Arrangement : 9 - 35 Housing Features Alignment Keyed : Clocking Centerline (Pitch) : 1.14 MM  [.045 INCH ] Circular Connector Shell Size : 9 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment Type : Keyed Mating Retention : With Polarization Code : N Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Jam Nut Receptacle Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Glass/Silicone
  • Hermetically Sealed : Yes
  • Shell Base Material : Stainless Steel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 6
  • Number of Power Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Layout Arrangement : 9 - 35

Housing Features


  • Alignment Keyed : Clocking
  • Centerline (Pitch) : 1.14 MM  [.045 INCH ]
  • Circular Connector Shell Size : 9

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : N

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Jam Nut Receptacle

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number DTS24N09-35PN
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0180-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 18 AWG
View Details
Circular Connector Contacts - 006-1186-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details