TE Connectivity Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity DTS24F9-98HN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity - 70W9107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
70W9107
Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity 70W9107
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:9-98 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70W9107
Product Name Circular Connector, Receptacle, 9-98, Panel; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products