TE Connectivity Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity DTS24F9-35AA

Description
DTS 6C 6#22D PIN RECP LC
Request a Quote
Description
DTS 6C 6#22D PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F9-35AA - PEI-Genesis
Philadelphia, PA, United States
DTS 6C 6#22D PIN RECP LC

DTS 6C 6#22D PIN RECP LC

Buy Now
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity - 70W9067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity
70W9067
Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity 70W9067
CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-35, PANEL; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F9-35AA 70W9067
Product Name Circular Connector, Receptacle, 9-35, Panel; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers