TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-61SE

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity - 07X5437 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
07X5437
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity 07X5437
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:E RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5437
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter 0.080″ Pin Plug - 9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details