TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-61SC-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity - 07X5434 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
07X5434
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity 07X5434
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X5434
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products