TE Connectivity Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-61PB

Description
DTS 61C 61#20 PIN RECP
Request a Quote
Description
DTS 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-61PB - PEI-Genesis
Philadelphia, PA, United States
DTS 61C 61#20 PIN RECP

DTS 61C 61#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity - 02X5730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
02X5730
Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity 02X5730
CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-61, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-61PB 02X5730
Product Name Circular Connector, Receptacle, 25-61, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Backplane Connectors - 10016527-111LF - 904806-10016527-111LF - Win Source Electronics
Specs
Mounting Board Edge, Through Hole, Right Angle
View Details
4 suppliers