TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-4SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
89W4879
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity 89W4879
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4879
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers