TE Connectivity Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-4SB

Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote
Description
DTS 56C 48#20, 8#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-4SB - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 SKT RECP

DTS 56C 48#20, 8#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
89W4875
Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity 89W4875
CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-4, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-4SB 89W4875
Product Name Circular Connector, Receptacle, 25-4, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-614-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers