TE Connectivity Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24F25-4HD-LC

Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4844 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4844
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4844
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4844
Product Name Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers