TE Connectivity Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24F25-4AB

Description
DTS 56C 48#20, 8#16 PIN REC LC
Request a Quote
Description
DTS 56C 48#20, 8#16 PIN REC LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-4AB - PEI-Genesis
Philadelphia, PA, United States
DTS 56C 48#20, 8#16 PIN REC LC

DTS 56C 48#20, 8#16 PIN REC LC

Buy Now
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4826 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4826
Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4826
CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 56POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-4AB 89W4826
Product Name Circular, Receptacle, Size 25, 56Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
HDLP: Lightweight High Density PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10013YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Current Rating 1.1 amps
View Details
2 suppliers