TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-43PA

Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote
Description
DTS 43C 23#20, 20#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-43PA - PEI-Genesis
Philadelphia, PA, United States
DTS 43C 23#20, 20#16 PIN RECP

DTS 43C 23#20, 20#16 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity - 17X4387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
17X4387
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity 17X4387
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-43PA 17X4387
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G1-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers