TE Connectivity Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-43HD-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity - 17X4382 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
17X4382
Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity 17X4382
CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 25-43, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X4382
Product Name Circular Connector, Receptacle, 25-43, Jam Nut; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
10008393-Nfb23-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0377 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers