TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-29SN-LC

Description
DTS 29C 29#16 SKT RECP
Request a Quote
Description
DTS 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-29SN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT RECP

DTS 29C 29#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity - 02X5685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
02X5685
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity 02X5685
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-29SN-LC 02X5685
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details