TE Connectivity Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-29SC

Description
DTS 29C 29#16 SKT RECP
Request a Quote
Description
DTS 29C 29#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-29SC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT RECP

DTS 29C 29#16 SKT RECP

Buy Now
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity - 02X5678 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
02X5678
Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity 02X5678
CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-29, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-29SC 02X5678
Product Name Circular Connector, Receptacle, 25-29, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 026-6A07-ECB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details