TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity DTS24F25-29PE

Description
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes
Description
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity - 89W4797 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity
89W4797
Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity 89W4797
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Arrangement:25-29 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89W4797
Product Name Circular, Receptacle, Size 25, 29Pos, Pin; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details