TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24F25-29AC

Description
DTS 29C 29#16 PIN RECP LC
Request a Quote
Description
DTS 29C 29#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-29AC - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN RECP LC

DTS 29C 29#16 PIN RECP LC

Buy Now
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4773 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4773
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4773
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-29AC 89W4773
Product Name Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details