TE Connectivity Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity DTS24F25-29AB

Description
DTS 29C 29#16 PIN RECP LC
Request a Quote
Description
DTS 29C 29#16 PIN RECP LC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-29AB - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 PIN RECP LC

DTS 29C 29#16 PIN RECP LC

Buy Now
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity - 89W4772 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
89W4772
Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity 89W4772
CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 29POS, PIN (L/C); Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-29AB 89W4772
Product Name Circular, Receptacle, Size 25, 29Pos, Pin (L/c); Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers