TE Connectivity Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-24PB-LC

Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-24PB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 24C 12#16, 12#12 PIN RECP

DTS 24C 12#16, 12#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4750 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity
89W4750
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity 89W4750
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-24PB-LC 89W4750
Product Name Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details