TE Connectivity Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity DTS24F25-24AN

Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote
Description
DTS 24C 12#16, 12#12 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch DTS24F25-24AN - PEI-Genesis
Philadelphia, PA, United States
DTS 24C 12#16, 12#12 PIN RECP

DTS 24C 12#16, 12#12 PIN RECP

Buy Now
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity - 89W4716 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity
89W4716
Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity 89W4716
CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 25-24, JAM NUT; Product Range:DTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:ThreadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch DTS24F25-24AN 89W4716
Product Name Circular Connector, Receptacle, 25-24, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Circular Connector Assemblies - CKB.M19.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details